IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > grills > Philips HD4440/00

HD 4440 2100W Health Grill

Brand: Philips
Product code: HD4440/00
EAN/UPC code: 8710103192084
Category: grills 
Release date: 13 Oct 2005
Info modified on: 20 Aug 2008 11:21:31
 PDF specs

Health Grill 2100W
HD4440/00 Philips
20k

Enjoy all the flavour without the fat

Grease is drained away for healthy cooking

Enjoy grilling any way you like on this health grill with 4 different grilling positions. Excess grease drains away to the included grease trays: your food contains all the flavour and taste but with less fat!

Tasty and healthy food
- Sloped grilling plates drain grease to included ... More>>>

Specs
Alternatives
Options
Technical details
Power 2100 W
Cooking surface 330 x 240 mm
Adjustable thermostat
Non-slip feet
Cool-touch handgrips
Grease tray storage
Cable length 1.4 m
Lamp power 2100 W
Cool touch handle(s)
Height 105 mm
Easy to clean
Storage shelf
Illumination/Alarms
Temperature-ready indicator
Connectivity
Cord length 1.4 m
Connectivity
Cord storage
Colour
Colour of product Anthracite with charcoal-grey accents
Energy management
Input frequency 50/60 Hz
Input voltage 220-240 V
Power consumption 2100 W
Power requirements 220-240 V, 50/60 Hz
Weight & dimensions
Product dimensions (WxHxD) 390 x 105 x 315 mm
Weight 3700 g
Material
Material Steel with PA
6 offers, from €41.29